Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-207-10-G-S-722

Description
CONN HEADER VERT 7POS 5.08MM
Datasheet
Description
CONN HEADER VERT 7POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-207-10-G-S-722
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-207-10-G-S-722
CONN HEADER VERT 7POS 5.08MM

CONN HEADER VERT 7POS 5.08MM

Supplier's Site
Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec - 40AC5298 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec
40AC5298
Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec 40AC5298
CONNECTOR, HEADER, 7POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-207-10-G-S-722 40AC5298
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers