Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-206-07-L-S-180

Description
CONN HEADER VERT 6POS 5.08MM
Datasheet
Description
CONN HEADER VERT 6POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-206-07-L-S-180
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-206-07-L-S-180
CONN HEADER VERT 6POS 5.08MM

CONN HEADER VERT 6POS 5.08MM

Supplier's Site
Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec - 40AC5293 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec
40AC5293
Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec 40AC5293
CONNECTOR, HEADER, 6POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-206-07-L-S-180 40AC5293
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details