Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-203-10-L-D-565

Description
CONN HEADER VERT 6POS 5.08MM
Datasheet
Description
CONN HEADER VERT 6POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-203-10-L-D-565
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-203-10-L-D-565
CONN HEADER VERT 6POS 5.08MM

CONN HEADER VERT 6POS 5.08MM

Supplier's Site
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 40AC5283 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
40AC5283
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec 40AC5283
CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-203-10-L-D-565 40AC5283
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers