Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-203-10-G-D-010

Description
CONN HEADER VERT 6POS 5.08MM
Datasheet
Description
CONN HEADER VERT 6POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-203-10-G-D-010
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-203-10-G-D-010
CONN HEADER VERT 6POS 5.08MM

CONN HEADER VERT 6POS 5.08MM

Supplier's Site
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 95P6177 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
95P6177
Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec 95P6177
CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-203-10-G-D-010 95P6177
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Specialized Connectors - 1499SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Crimp On Pin
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details