Samtec Inc. Electronic Connector MTSW-203-08-T-S-320

Description
CONN HEADER VERT 3POS 5.08MM Product overview: MTSW-203-08-T-S-320 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MTSW-203-08-T-S- 320 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 3POS 5.08MM Product overview: MTSW-203-08-T-S-320 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MTSW-203-08-T-S- 320 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-MTSW-203-08-T-S-320
Electronic Connector 314-MTSW-203-08-T-S-320
CONN HEADER VERT 3POS 5.08MM Product overview: MTSW-203-08-T-S-320 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MTSW-203-08-T-S- 320 can be used for catalog matching and distributor lookup.

CONN HEADER VERT 3POS 5.08MM Product overview: MTSW-203-08-T-S-320 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MTSW-203-08-T-S-320 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P6161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P6161
Connector, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P6161
CONNECTOR, HEADER, 3POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-MTSW-203-08-T-S-320 95P6161
Product Name Electronic Connector Connector, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details