Samtec Inc. Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec MTSW-202-22-G-S-392

Description
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P6075 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P6075
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P6075
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95P6075
Product Name Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data