Samtec Inc. Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec MTSW-202-08-T-S-335

Description
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P5957 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P5957
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P5957
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95P5957
Product Name Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers