Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-202-08-G-D-290

Description
CONN HEADER VERT 4POS 5.08MM
Datasheet
Description
CONN HEADER VERT 4POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-202-08-G-D-290
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-202-08-G-D-290
CONN HEADER VERT 4POS 5.08MM

CONN HEADER VERT 4POS 5.08MM

Supplier's Site
Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 95P5923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec
95P5923
Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec 95P5923
CONNECTOR, HEADER, 4POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-202-08-G-D-290 95P5923
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data