The Header, 2.54 mm, Through Hole, 1 Row, 50 Contacts (part number 95P5583) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 50 contacts, making it suitable for various electronic connections. The header is constructed with modified .025" square posts, allowing for custom post heights to meet specific design requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. It is important to note that this series is non-standard and non-returnable, which may affect purchasing decisions.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 50POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 95P5583 | MTSW-150-23-T-S-225 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |