Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-150-22-L-S-330-RA

Description
CONN HEADER R/A 50POS 2.54MM
Datasheet
Description
CONN HEADER R/A 50POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-150-22-L-S-330-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-150-22-L-S-330-RA
CONN HEADER R/A 50POS 2.54MM

CONN HEADER R/A 50POS 2.54MM

Supplier's Site
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
95P5419
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 95P5419
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-150-22-L-S-330-RA 95P5419
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connectors, Interconnects - Circular Connectors - 1109783-CLB.012.GLLG - Win Source Electronics
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount
View Details
2 suppliers