The Header, 2.54 mm, Through Hole, 3 Rows, 150 Contacts (part number 95P5245) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 150 contacts arranged in three rows, making it suitable for applications requiring a high density of connections. The connector is constructed with modified .025" square posts, allowing for custom post heights to accommodate various design requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for specific versions. The header is part of the MTSW series, which is known for its stacking flexibility and customization options.
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 150 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95P5245 |
| Product Name | Header, 2.54 Mm, Through Hole, 3 Rows, 150 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |