The Header, 2.54 mm, Through Hole, 1 Row, 50 Contacts (part number 95P5113) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 50 contacts, making it suitable for various electronic connections. The header is constructed with modified .025" square posts, allowing for custom post heights to accommodate specific design requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. It is important to note that this series is non-standard and non-returnable, which may affect purchasing decisions.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95P5113 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |