The Header, 2.54 mm, Through Hole, 2 Rows, 100 Contacts (part number 95P4357) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a modified .025" square post design, allowing for custom post heights. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers lead-free solderability for specific configurations. This header is suitable for applications requiring high stacking flexibility and is part of the MTSW series, which is known for its versatility in connector systems.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 100 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95P4357 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 100 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |