Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec MTSW-150-08-G-S-110

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec - 95P4221 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec
95P4221
Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec 95P4221
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95P4221
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details