Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec MTSW-150-07-T-S-200

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 1 Row, 50 Contacts (part number 95P4150) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 50 contacts, suitable for various connector systems including SSW, SSQ, and ESW. The header is constructed with a modified .025" square post design, allowing for custom post heights. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers lead-free solderability for specific configurations. Engineers should consider this header for applications requiring reliable connections in compact spaces, with the flexibility of custom post heights to meet specific design requirements.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 1 Row, 50 Contacts (part number 95P4150) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 50 contacts, suitable for various connector systems including SSW, SSQ, and ESW. The header is constructed with a modified .025" square post design, allowing for custom post heights. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers lead-free solderability for specific configurations. Engineers should consider this header for applications requiring reliable connections in compact spaces, with the flexibility of custom post heights to meet specific design requirements.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec - 95P4150 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec
95P4150
Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec 95P4150
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 50 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95P4150
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 50 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details