The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a modified .025" square post header configuration and is available in various lead styles and overall lengths, accommodating different project requirements. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series utilizes natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. These header strips are rated for operating temperatures from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The product is RoHS compliant, ensuring it meets environmental standards. Various configurations, including single, double, and triple rows, as well as right-angle options, provide flexibility for different PCB layouts.
CONN HEADER R/A 40POS 2.54MM
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-140-22-T-S-130-RE | 95P1851 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |