The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. These headers are available in both MTSW and HMTSW series, with the MTSW series made from black glass-filled polyester and the HMTSW series from natural liquid crystal polymer. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. Operating temperature ranges are -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are available in various lead styles and post heights, allowing customization for specific project requirements. The product is RoHS compliant and features lead-free solderable options for the HMTSW series. These header strips are suitable for use with a variety of board and cable mates, making them a flexible choice for engineers looking to integrate reliable connection solutions into their designs.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95P1777 |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |