The Samtec Header, part number 95P1380, features a 2.54 mm pitch and is designed for through-hole mounting with a single row containing 40 contacts. This connector is suitable for board-to-board applications and is part of the MTSW series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization. It is important to note that this series is non-standard and non-returnable.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95P1380 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |