Samtec Inc. Header, 80 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec MTSW-140-08-L-D-318

Description
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 80 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 10W0545 - Newark, An Avnet Company
Chicago, IL, United States
Header, 80 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
10W0545
Header, 80 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 10W0545
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W0545
Product Name Header, 80 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details