Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-135-22-T-D-430

Description
CONN HEADER VERT 70POS 2.54MM
Datasheet
Description
CONN HEADER VERT 70POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-135-22-T-D-430
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-135-22-T-D-430
CONN HEADER VERT 70POS 2.54MM

CONN HEADER VERT 70POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec - 94P9861 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec
94P9861
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec 94P9861
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-135-22-T-D-430 94P9861
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Pos. Female Receptacle SIL Straight Cable Housing, No Jackscrews - M300-225039600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 10.0 amps
View Details