Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec MTSW-135-07-S-D-200

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 70 Contacts (part number 94P9769) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 70 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The header is constructed with modified .025" square posts, which permit custom post heights to accommodate various application requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. Engineers should consider this header for applications requiring reliable and customizable connections in compact electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 70 Contacts (part number 94P9769) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 70 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The header is constructed with modified .025" square posts, which permit custom post heights to accommodate various application requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. Engineers should consider this header for applications requiring reliable and customizable connections in compact electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec - 94P9769 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec
94P9769
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec 94P9769
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P9769
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers