Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-135-06-T-S-115

Description
CONN HEADER VERT 35POS 2.54MM
Datasheet
Description
CONN HEADER VERT 35POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-135-06-T-S-115
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-135-06-T-S-115
CONN HEADER VERT 35POS 2.54MM

CONN HEADER VERT 35POS 2.54MM

Supplier's Site
Header, 35 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 10W0288 - Newark, An Avnet Company
Chicago, IL, United States
Header, 35 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
10W0288
Header, 35 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 10W0288
HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-135-06-T-S-115 10W0288
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 35 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-201402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 511503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details