Samtec Inc. Headers & Wire Housings MTSW-134-27-L-Q-430

Description
Connector Header
Request a Quote
Description
Connector Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made from phosphor bronze with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The product is RoHS compliant, ensuring it meets environmental standards. Engineers can select from various post heights and lead styles, allowing for customization based on specific project requirements. The headers are suitable for use with a range of board and cable mates, enhancing their versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made from phosphor bronze with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The product is RoHS compliant, ensuring it meets environmental standards. Engineers can select from various post heights and lead styles, allowing for customization based on specific project requirements. The headers are suitable for use with a range of board and cable mates, enhancing their versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
MTSW-134-27-L-Q-430
Headers & Wire Housings MTSW-134-27-L-Q-430
Connector Header

Connector Header

Buy Now
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
94P9674
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 94P9674
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-134-27-L-Q-430 94P9674
Product Name Headers & Wire Housings Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers