Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-132-12-G-S-770

Description
CONN HEADER VERT 32POS 2.54MM
Datasheet
Description
CONN HEADER VERT 32POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-132-12-G-S-770
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-132-12-G-S-770
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 32 Contacts; Connector Systems Samtec - 40AC5178 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 32 Contacts; Connector Systems Samtec
40AC5178
Header, 2.54 Mm, Through Hole, 1 Row, 32 Contacts; Connector Systems Samtec 40AC5178
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-132-12-G-S-770 40AC5178
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details