The Header, 2.54 mm, Through Hole, 1 Row, 32 Contacts (part number 94P8478) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with 32 contacts, making it suitable for various applications requiring compact and reliable connections. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, allowing engineers to specify the required height for their specific applications.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 32 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 32POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94P8478 | MTSW-132-11-T-S-700 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 32 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |