The Header, 2.54 mm, Through Hole, 2 Rows, 64 Contacts (part number 94P8238) from Samtec is designed for board-to-board applications. It features a 2.54 mm pitch and is compliant with RoHS standards. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, which can be plated with either gold or tin. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is suitable for applications requiring reliable connectivity and is part of the MTSW series, known for its stacking flexibility and custom post height options.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 64 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P8238 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 64 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |