The Header, 2.54 mm, Through Hole, 3 Rows, 96 Contacts (part number 94P8040) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 96 contacts arranged in three rows, allowing for efficient connectivity in compact spaces. The connector is constructed with a modified .025" square post design, which permits custom post heights to accommodate various application requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is non-standard and non-returnable, making it essential for engineers to confirm compatibility with their designs before purchasing.
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 96 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P8040 |
| Product Name | Header, 2.54 Mm, Through Hole, 3 Rows, 96 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |