Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-131-22-L-S-400

Description
CONN HEADER VERT 31POS 2.54MM
Description
CONN HEADER VERT 31POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 94P7670, features a 2.54 mm pitch and is designed for through-hole mounting with a single row containing 31 contacts. This connector is part of the MTSW series and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product offers flexibility in post height customization, allowing engineers to specify the required height. This header is suitable for various board-to-board applications and is compatible with multiple cable mates and board mates, enhancing its versatility in different projects.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 94P7670, features a 2.54 mm pitch and is designed for through-hole mounting with a single row containing 31 contacts. This connector is part of the MTSW series and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product offers flexibility in post height customization, allowing engineers to specify the required height. This header is suitable for various board-to-board applications and is compatible with multiple cable mates and board mates, enhancing its versatility in different projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-131-22-L-S-400
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-131-22-L-S-400
CONN HEADER VERT 31POS 2.54MM

CONN HEADER VERT 31POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 31 Contacts; Connector Systems Samtec - 94P7670 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 31 Contacts; Connector Systems Samtec
94P7670
Header, 2.54 Mm, Through Hole, 1 Row, 31 Contacts; Connector Systems Samtec 94P7670
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 31 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 31 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-131-22-L-S-400 94P7670
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 31 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data