Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 62 Contacts; Connector Systems Samtec MTSW-131-08-S-D-340

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 62 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 62 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 62 Contacts (part number 94P7322) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 62 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 62 Contacts (part number 94P7322) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 62 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 62 Contacts; Connector Systems Samtec - 94P7322 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 62 Contacts; Connector Systems Samtec
94P7322
Header, 2.54 Mm, Through Hole, 2 Rows, 62 Contacts; Connector Systems Samtec 94P7322
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 62 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 62 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P7322
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 62 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10075024-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details