The Header, 2.54 mm, Through Hole, 2 Rows, 60 Contacts (part number 94P6981) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 60 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for various applications requiring reliable electrical connections.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 60 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 60POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94P6981 | MTSW-130-23-T-D-240 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 60 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |