Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-130-10-T-S-500-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material options include black glass-filled polyester and natural liquid crystal polymer, providing durability and reliability in various operating conditions. The terminal material is phosphor bronze, with plating options of gold or tin over nickel, ensuring good conductivity and corrosion resistance. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The headers are lead-free solderable for the HMTSW series, while the MTSW series is limited to lead wave soldering. These header strips are compatible with a variety of board and cable mates, making them suitable for diverse applications. The product is RoHS compliant, aligning with environmental standards. The non-standard nature of these headers means they are non-returnable, which should be considered when making a purchasing decision.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material options include black glass-filled polyester and natural liquid crystal polymer, providing durability and reliability in various operating conditions. The terminal material is phosphor bronze, with plating options of gold or tin over nickel, ensuring good conductivity and corrosion resistance. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The headers are lead-free solderable for the HMTSW series, while the MTSW series is limited to lead wave soldering. These header strips are compatible with a variety of board and cable mates, making them suitable for diverse applications. The product is RoHS compliant, aligning with environmental standards. The non-standard nature of these headers means they are non-returnable, which should be considered when making a purchasing decision.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
94P6450
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 94P6450
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P6450
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details