Samtec Inc. Header, 2.54 Mm, Through Hole, 1 Row, 30 Contacts; Connector Systems Samtec MTSW-130-09-G-S-530

Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 1 Row, 30 Contacts; Connector Systems Samtec - 94P6278 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 30 Contacts; Connector Systems Samtec
94P6278
Header, 2.54 Mm, Through Hole, 1 Row, 30 Contacts; Connector Systems Samtec 94P6278
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P6278
Product Name Header, 2.54 Mm, Through Hole, 1 Row, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details