Samtec Inc. Header, 2.54 Mm, Through Hole, 3 Rows, 90 Contacts; Connector Systems Samtec MTSW-130-08-T-T-340

Description
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 3 Rows, 90 Contacts (part number 94P6239) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 90 contacts arranged in three rows, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, ensuring durability and reliability in various operating conditions. The product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. This header is suitable for applications requiring robust and reliable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 3 Rows, 90 Contacts (part number 94P6239) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 90 contacts arranged in three rows, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, ensuring durability and reliability in various operating conditions. The product is RoHS compliant and supports an operating temperature range of -55 °C to +125 °C with gold plating, or -55 °C to +105 °C with tin plating. This header is suitable for applications requiring robust and reliable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 3 Rows, 90 Contacts; Connector Systems Samtec - 94P6239 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Rows, 90 Contacts; Connector Systems Samtec
94P6239
Header, 2.54 Mm, Through Hole, 3 Rows, 90 Contacts; Connector Systems Samtec 94P6239
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 90 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P6239
Product Name Header, 2.54 Mm, Through Hole, 3 Rows, 90 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details