Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-129-08-L-S-340

Description
CONN HEADER VERT 29POS 2.54MM
Datasheet
Description
CONN HEADER VERT 29POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-129-08-L-S-340
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-129-08-L-S-340
CONN HEADER VERT 29POS 2.54MM

CONN HEADER VERT 29POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 29 Contacts; Connector Systems Samtec - 94P5982 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 29 Contacts; Connector Systems Samtec
94P5982
Header, 2.54 Mm, Through Hole, 1 Row, 29 Contacts; Connector Systems Samtec 94P5982
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 29 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 29 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-129-08-L-S-340 94P5982
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 29 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details