Samtec Inc. Header, 2.54 Mm, Through Hole, 3 Rows, 84 Contacts; Connector Systems Samtec MTSW-128-24-G-T-240

Description
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 84 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 84 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 3 Rows, 84 Contacts (part number 71P8774) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 84 contacts arranged in three rows, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is non-standard and non-returnable, making it essential for engineers to confirm their requirements before purchase.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 3 Rows, 84 Contacts (part number 71P8774) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 84 contacts arranged in three rows, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is non-standard and non-returnable, making it essential for engineers to confirm their requirements before purchase.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 3 Rows, 84 Contacts; Connector Systems Samtec - 71P8774 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Rows, 84 Contacts; Connector Systems Samtec
71P8774
Header, 2.54 Mm, Through Hole, 3 Rows, 84 Contacts; Connector Systems Samtec 71P8774
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 84 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 84 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71P8774
Product Name Header, 2.54 Mm, Through Hole, 3 Rows, 84 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data