The Header, 2.54 mm, Through Hole, 2 Rows, 56 Contacts (part number 94P5949) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with a total of 56 contacts, making it suitable for high-density connections. The insulator material is black glass-filled polyester for the MTSW version, while the HMTSW version uses natural liquid crystal polymer. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The product is RoHS compliant and offers various lead styles and post heights, although it is noted that the MTSW series is non-standard and non-returnable. This header is compatible with a range of board mates and cable mates, making it versatile for different applications.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 56 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P5949 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 56 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |