The Samtec Header, part number 94P5908, features a 2.54 mm pitch and is designed for through-hole mounting with a single row containing 28 contacts. It is part of the MTSW series, which allows for modified post heights to accommodate various application requirements. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is compatible with various board and cable mates, providing flexibility in design.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 28 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P5908 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 28 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |