Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-125-22-L-D-270-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 94P4646, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series made from black glass-filled polyester and the HMTSW series from natural liquid crystal polymer. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are designed for lead-free soldering in the HMTSW series, while the MTSW series is limited to lead wave soldering. Various lead styles and overall lengths are available, allowing for customization based on specific application needs. The product supports multiple configurations, including single, double, and triple row options, and can be specified with locking leads and polarization features. Engineers should consider this product for applications requiring reliable connections in a compact form factor, with flexibility in height and configuration.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 94P4646, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series made from black glass-filled polyester and the HMTSW series from natural liquid crystal polymer. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are designed for lead-free soldering in the HMTSW series, while the MTSW series is limited to lead wave soldering. Various lead styles and overall lengths are available, allowing for customization based on specific application needs. The product supports multiple configurations, including single, double, and triple row options, and can be specified with locking leads and polarization features. Engineers should consider this product for applications requiring reliable connections in a compact form factor, with flexibility in height and configuration.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
94P4646
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 94P4646
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P4646
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details