The Header, 2.54 mm, Through Hole, 2 Rows, 50 Contacts (part number 94P4281) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 50 contacts arranged in two rows, allowing for efficient space utilization in electronic designs. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The modified strip design allows for custom post heights, providing flexibility in various applications. This header is suitable for use with a variety of board mates and cable mates, enhancing its versatility in different engineering projects.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 50 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P4281 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |