The Header, 2.54 mm, Through Hole, 2 Rows, 50 Contacts (part number 94P4037) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a modified .025" square post design, allowing for custom post heights. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific configurations. This header is suitable for applications requiring flexibility in stacking and is part of the MTSW series, which offers various lead styles and configurations.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 50 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P4037 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |