Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-124-10-T-S-610

Description
CONN HDR .100" 24POS
Datasheet
Description
CONN HDR .100" 24POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-124-10-T-S-610
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-124-10-T-S-610
CONN HDR .100" 24POS

CONN HDR .100" 24POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 24 Contacts; Connector Systems Samtec - 40AC5104 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 24 Contacts; Connector Systems Samtec
40AC5104
Header, 2.54 Mm, Through Hole, 1 Row, 24 Contacts; Connector Systems Samtec 40AC5104
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-124-10-T-S-610 40AC5104
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11076-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole, Bottom Entry
View Details
PCB Headers - 1731074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details