The Header, 2.54 mm, Through Hole, 1 Row, 24 Contacts (part number 94P3277) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 24 contacts, making it suitable for various electronic connections. The header is constructed with modified .025" square posts, allowing for custom post heights to accommodate specific design requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and lead-free solderable for the HMTSW variant, while the MTSW variant is not lead-free solderable. Engineers should consider this header for applications requiring reliable and customizable connections in compact spaces.
CONN HEADER VERT 24POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 24 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-124-07-L-S-120 | 94P3277 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 1 Row, 24 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |