Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-10-G-S-665

Description
CONN HEADER VERT 23POS 2.54MM
Datasheet
Description
CONN HEADER VERT 23POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-123-10-G-S-665
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-10-G-S-665
CONN HEADER VERT 23POS 2.54MM

CONN HEADER VERT 23POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 23 Contacts; Connector Systems Samtec - 94P3193 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 23 Contacts; Connector Systems Samtec
94P3193
Header, 2.54 Mm, Through Hole, 1 Row, 23 Contacts; Connector Systems Samtec 94P3193
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 23 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 23 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-123-10-G-S-665 94P3193
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 23 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Headers, Receptacles, Female Sockets - 2243-PM108FRAOHB-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Bergstak ® - 10069524-163602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details