Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-09-L-D-430

Description
CONN HEADER VERT 46POS 2.54MM
Datasheet
Description
CONN HEADER VERT 46POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-123-09-L-D-430
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-09-L-D-430
CONN HEADER VERT 46POS 2.54MM

CONN HEADER VERT 46POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec - 40AC5086 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec
40AC5086
Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec 40AC5086
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 46 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 46 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-123-09-L-D-430 40AC5086
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details