Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-07-G-S-240

Description
CONN HEADER VERT 23POS 2.54MM
Datasheet
Description
CONN HEADER VERT 23POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-123-07-G-S-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-07-G-S-240
CONN HEADER VERT 23POS 2.54MM

CONN HEADER VERT 23POS 2.54MM

Supplier's Site
Header, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W9522 - Newark, An Avnet Company
Chicago, IL, United States
Header, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W9522
Header, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W9522
HEADER, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-123-07-G-S-240 09W9522
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4662005A - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Rectangular Connector Accessories - Z8729-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers