Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-06-L-D-105

Description
CONN HEADER VERT 46POS 2.54MM
Datasheet
Description
CONN HEADER VERT 46POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-123-06-L-D-105
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-123-06-L-D-105
CONN HEADER VERT 46POS 2.54MM

CONN HEADER VERT 46POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec - 40AC5076 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec
40AC5076
Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec 40AC5076
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 46 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 46 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-123-06-L-D-105 40AC5076
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers