The Samtec Header, part number 94P3132, features a 2.54 mm pitch and is designed for through-hole mounting with three rows and a total of 66 contacts. It is suitable for board-to-board connections and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This header offers flexibility in post height customization, allowing for specific project requirements. It is important to note that this series is non-standard and non-returnable.
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 66 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P3132 |
| Product Name | Header, 2.54 Mm, Through Hole, 3 Rows, 66 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |