Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-122-10-T-D-615

Description
CONN HEADER VERT 44POS 2.54MM
Datasheet
Description
CONN HEADER VERT 44POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-122-10-T-D-615
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-122-10-T-D-615
CONN HEADER VERT 44POS 2.54MM

CONN HEADER VERT 44POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec - 94P3026 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec
94P3026
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec 94P3026
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 44 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-122-10-T-D-615 94P3026
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details