Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-122-08-G-D-122

Description
CONN HEADER VERT 44POS 2.54MM
Datasheet
Description
CONN HEADER VERT 44POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-122-08-G-D-122
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-122-08-G-D-122
CONN HEADER VERT 44POS 2.54MM

CONN HEADER VERT 44POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec - 94P2926 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec
94P2926
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec 94P2926
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 44 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-122-08-G-D-122 94P2926
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details