Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-122-07-G-D-170

Description
CONN HEADER VERT 44POS 2.54MM
Datasheet
Description
CONN HEADER VERT 44POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-122-07-G-D-170
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-122-07-G-D-170
CONN HEADER VERT 44POS 2.54MM

CONN HEADER VERT 44POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec - 94P2884 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec
94P2884
Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec 94P2884
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 44 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-122-07-G-D-170 94P2884
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 44 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Rectangular Connector Accessories - 1734-0513-011-7006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details